EN
  • EN
  • DE

SAA1064T/N2,118

Part No SAA1064T/N2,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LED DRIVER W/I2C BUS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 4 Digits
Operating Supply Current 9.5mA
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 1094383-SAA1064T/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA1064T/N2,118 CAD Model

Description

Introducing the SAA1064T/N2,118 LED Driver from NXP

The SAA1064T/N2,118 is a high-quality, versatile LED driver IC produced by NXP Semiconductors, designed to offer an efficient and reliable solution for driving 7-segment LED displays. This IC is particularly well-suited for applications requiring the display of numerical information, such as in digital clocks, meters, and other electronic devices that require a clear and bright numeric display.

Key Features

  • Supply Voltage: The device operates on a supply voltage ranging from 4.5V to 17V, making it flexible for use in various applications without the need for additional voltage regulation.
  • Drive Capability: It can drive up to four 7-segment LED displays directly, with the ability to sink 20 mA per segment, ensuring bright and consistent illumination for high visibility.
  • I2C-Bus Interface: Equipped with an I2C-bus interface, the SAA1064T/N2,118 allows for easy integration into systems with minimal wiring, reducing complexity and enhancing reliability.
  • Programmable Features: Users can program the device for different modes of operation, including dynamic or static display, segment blinking options, and digit intensity, offering customization to meet specific display requirements.
  • Digit Multiplexing: The IC supports multiplexing between 1 and 4 digits, providing flexibility in display design and power consumption optimization.

Applications

The SAA1064T/N2,118 is ideal for a wide range of applications where numeric displays are essential. It can be used in:

  • Electronic scales
  • Calculators
  • Time displays (clocks, timers)
  • Instrumentation panels
  • Point of sale terminals

Package and Quality

The device comes in a 24-pin SO package, ensuring compactness and ease of mounting on printed circuit boards. NXP's commitment to quality means that the SAA1064T/N2,118 is designed for reliability and performance, meeting the stringent requirements of industrial and consumer electronics standards.

With its robust design and comprehensive feature set, the SAA1064T/N2,118 from NXP stands out as a premier choice for developers and manufacturers looking to incorporate reliable numeric display functionality into their products.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess