Product Overview: SAA1064/N2,112 - NXP Semiconductors
The SAA1064/N2,112 is a robust, versatile LED driver designed and manufactured by NXP Semiconductors. It is specifically engineered to control and drive 7-segment LED displays. With its ability to handle four digits, it is an ideal choice for applications requiring numeric output displays such as clock radios, calculators, or any other device that needs to display numerical information.
Key Features
-
Drive Capability: The SAA1064/N2,112 is capable of driving up to four 7-segment LED displays directly, reducing the need for additional components and simplifying the design process.
-
I2C-Bus Interface: It features an I2C-bus interface, which allows for easy integration into existing systems with minimal wiring and straightforward communication with microcontrollers or other I2C compatible devices.
-
Programmable Features: Users can program the device for a variety of functions, including setting the brightness of the display through a built-in digital control, as well as selecting static or dynamic display modes.
-
Power Supply: The device operates over a wide range of supply voltages, making it suitable for use in both portable and fixed applications.
Applications
The SAA1064/N2,112 is commonly used in a wide range of applications where numeric displays are required. It is particularly popular in consumer electronics, industrial control panels, and automotive dashboards. Its robustness and ease of use make it a go-to solution for engineers and designers looking to implement reliable display systems.
Technical Specifications
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +85°C
- Package: SAA1064/N2,112 is available in a 24-DIP (Dual In-line Package)
- Quality and Reliability: Manufactured by NXP, a leader in semiconductor solutions, ensuring high-quality and reliable operation.
In summary, the SAA1064/N2,112 LED driver from NXP Semiconductors is a high-performance, flexible solution for driving 7-segment LED displays. With its I2C-bus interface and programmable features, it offers designers a powerful tool for creating sophisticated display systems in a wide array of products.