EN
  • EN
  • DE

SAA1029BBC

Part No SAA1029BBC
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024023-SAA1029BBC
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA1029BBC CAD Model

Description

The NXP SAA1029BBC is a robust, integrated circuit designed for the precise control of stepper motors. Manufactured by NXP Semiconductors, a leader in the industry, this product facilitates the design of complex motor control systems in a variety of applications. Its versatility and ease of use make it an ideal choice for engineers and designers looking to implement stepper motor control in their projects.

Key Features

  • Bipolar Drive Capability: The SAA1029BBC is capable of driving bipolar stepper motors, which allows for higher torque and efficiency.
  • Integrated Dual H-Bridge: The device includes an integrated dual H-bridge driver that can control the direction and speed of the motor with precision.
  • High Voltage Operation: It operates at a supply voltage range that accommodates various motor types and ensures compatibility with a broad range of systems.
  • Phase Sequence Generator: An onboard phase sequence generator simplifies the control logic required to drive the stepper motor, reducing the burden on the host controller.

Applications

The SAA1029BBC is suitable for a wide array of applications, including but not limited to:

  • Automated industrial machines
  • Precision instrumentation
  • Robotics
  • Printers and scanners
  • CNC machines

Technical Specifications

Parameter Specification
Supply Voltage 10V to 46V
Output Current (max) 750mA per channel
Operating Temperature -40°C to +150°C
Package DIP-16, SMD-16

Easy Integration

The SAA1029BBC stepper motor controller is designed for easy integration into a variety of systems. Its compact form factor and comprehensive feature set ensure that it can be implemented with minimal additional components, saving both space and cost.

For detailed information, datasheets, and support, visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess