EN
  • EN
  • DE

LT3484ESC62

Part No LT3484ESC62
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071641-LT3484ESC62
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3484ESC62 CAD Model

Description

The LT3484ESC62 is a high-performance, adjustable frequency, monolithic step-up DC/DC converter from Linear Technology. It is designed to provide a compact, efficient, and reliable solution for applications requiring power conversion with high voltage gain.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 16V, making it versatile for various power sources, including single-cell lithium-ion batteries.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 300kHz to 2.8MHz, designers can optimize the converter for size, efficiency, and output ripple.
  • Integrated 2A, 36V Switch: The LT3484ESC62 includes an internal 2A, 36V power switch, which allows for the design of boost converters without the need for external FETs, reducing design complexity and saving board space.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable over temperature than electrolytic capacitors.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power efficiency is critical.
  • Soft-Start Function: The soft-start function limits the inrush current during startup, providing a controlled voltage ramp that eases the stress on the input power source.

Applications:

The LT3484ESC62 is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Medical devices
  • Industrial instrumentation
  • Telecommunications
  • Automotive systems

Package and Reliability:

This converter is offered in a compact, thermally efficient, 6-lead SOT-23 package, which ensures a minimal footprint on the PCB while providing robust performance. The device is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Conclusion:

The LT3484ESC62 from Linear Technology is an ideal choice for design engineers looking for a high-voltage gain DC/DC converter with a compact footprint, high efficiency, and versatile application range. Its integrated features and robust package make it a powerful component in any power management system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess