EN
  • EN
  • DE

SA615D/01,118

Part No SA615D/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
RF Type Cellular, ASK, FSK, UHF, VHF
Frequency 500MHz
Number of Mixers 3
Gain 13dB
Noise Figure 5dB
Secondary Attributes Up Converter
Operating Supply Current 7.4mA
Supply Voltage - Operating 4.5 V to 8 V
Case / Package 20-SO
Win Source Part Number 119839-SA615D/01,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA615D/01,118 CAD Model

Description

The NXP SA615D/01,118 is a high-performance mixer oscillator designed for the demanding needs of wireless communication applications. This integrated circuit is a part of NXP's renowned SA600 series, known for its exceptional quality and reliability. The SA615 combines low-power consumption with high sensitivity and selectivity, making it an ideal choice for RF (Radio Frequency) and IF (Intermediate Frequency) stages in systems such as cellular phones, GPS receivers, and other sophisticated radio communication devices.

Key Features:

  • High Integration: The SA615D/01,118 integrates a mixer, oscillator, and a limiting intermediate frequency amplifier in one compact package. This level of integration simplifies design and saves valuable board space.
  • Low Voltage Operation: Designed to operate at low voltages, the SA615D/01,118 is optimized for portable applications where power efficiency is critical. It operates from a 2.7V to 8.0V supply voltage range.
  • Excellent Dynamic Range: With an exceptional dynamic range, the SA615D provides robust performance even in the presence of strong interfering signals, ensuring clear and reliable communication.
  • Low Noise Figure: The low noise figure of the device ensures high sensitivity, which is essential for picking up weak signals without introducing significant noise.
  • High Intercept Point: It boasts a high third-order intercept point (IP3), which is a measure of linearity and an indicator of how well the device can handle strong signals without distortion.

Applications:

  • Cellular Phones
  • Wireless LAN
  • GPS Systems
  • Other RF Communication Equipment

The NXP SA615D/01,118 is available in a SO8 package, ensuring ease of integration into various circuit designs. Its performance characteristics make it a versatile component that can be used across a wide spectrum of RF applications. For designers and engineers looking for a reliable and high-performance mixer oscillator, the SA615D/01,118 from NXP stands out as a superior choice that can meet the stringent requirements of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess