EN
  • EN
  • DE

SA614AD,602

Part No SA614AD,602
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM LOW PWR 16-SOIC  /  RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Function FM IF System
Frequency 25MHz
RF Type Cellular, ASK, FSK
Secondary Attributes RSSI Equipped
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SA614
Other Names 933995410602,SA614AD,SA614AD
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236124-SA614AD,602
Ultra Librarian 3D Model Ultra Librarian SA614AD,602 CAD Model

Description

The SA614AD,602 is a high-performance, low-power, mixed-signal IC from NXP Semiconductors, designed for a broad range of applications in the RF domain. This versatile component is particularly well-suited for use in wireless systems, offering an optimal balance between functionality and power consumption.

Key Features

  • High Sensitivity: The SA614AD,602 boasts an exceptional sensitivity level which ensures reliable signal detection even in environments with low signal strength.
  • Low Noise Figure: Its low noise figure minimizes the amount of added noise, providing a clearer signal for processing.
  • Wide Frequency Range: This IC operates over a broad frequency range, making it adaptable to various RF applications.
  • Low-Voltage Operation: Designed to function at low voltages, the SA614AD,602 is ideal for battery-powered devices, extending their operational life.
  • Integrated Mixer and Oscillator: The inclusion of an on-chip mixer and oscillator simplifies design and reduces external component count.

Applications

The SA614AD,602 is engineered to be a flexible solution for a multitude of RF applications, including but not limited to:

  • Wireless communication systems
  • IF systems in TV and VCR tuners
  • RF data links
  • Cellular telephones
  • GPS receivers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The SA614AD,602 is manufactured under stringent quality control measures, ensuring that each IC meets the highest industry standards for performance and durability.

Environmental Compliance

Adhering to environmental regulations, the SA614AD,602 is designed with eco-friendly materials and processes, reflecting NXP's dedication to sustainability and environmental responsibility.

Conclusion

With its combination of performance, efficiency, and versatility, the SA614AD,602 from NXP Semiconductors stands out as a superior choice for designers seeking to enhance their RF applications. Its integration capabilities and robust design ensure that it remains a go-to component for innovative and reliable RF solutions.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess