EN
  • EN
  • DE
  • IT

SA612AN/01,112

Part No SA612AN/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8DIP  /  RF Mixer IC Cellular, HF, VHF Up Converter 500MHz 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA612
Package Tube
Product Status Obsolete
RF Type Cellular, HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Current - Supply 2.4mA
Voltage - Supply 4.5V ~ 8V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number SA612
Other Names 568-2089-5,935275264112,SA612AN/01
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236095-SA612AN/01,112
Ultra Librarian 3D Model Ultra Librarian SA612AN/01,112 CAD Model

Description

The NXP SA612AN/01,112 is a high-performance integrated circuit designed for use in a wide range of communication applications. This double-balanced mixer and oscillator provides an optimal solution for RF and IF frequency conversion in radio receivers, particularly for applications that require low power consumption and a broad range of working frequencies.

Key Features

  • Low Power Consumption: The SA612AN is designed for efficiency, making it ideal for battery-operated devices, with a typical supply current of 2.7 mA.
  • High Frequency Operation: It operates at a wide frequency range, with an RF frequency up to 500 MHz and an LO frequency up to 200 MHz, facilitating its use in various communication bands.
  • Low Voltage Operation: The device can function at a low voltage, with a minimum supply voltage of 4.5 V, which is suitable for portable equipment.
  • Gain and Sensitivity: The mixer provides a high conversion gain of 15 dB with excellent sensitivity, ensuring reliable signal processing.
  • Integrated Oscillator: The on-chip oscillator can be configured with an external resonator, which simplifies circuit design and reduces component count.

Applications

The versatility of the SA612AN/01,112 makes it an excellent choice for a multitude of RF applications, including but not limited to:

  • AM/FM Radio Receivers
  • Cellular Telephones
  • RF Data Links
  • Wireless Microphones
  • Ham Radio Receivers

Product Specifications

Parameter Specification Package DIP-8 Supply Voltage (V<sub>CC) 4.5 V to 8.0 V RF Frequency Range Up to 500 MHz LO Frequency Range Up to 200 MHz IF Frequency Range DC to 200 MHz

The NXP SA612AN/01,112 integrates seamlessly into a variety of designs, offering a balance of performance, power efficiency, and ease of use that makes it a go-to component for RF designers and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess