EN
  • EN
  • DE
  • IT

SA612AD/01,118

Part No SA612AD/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
RF Type Cellular, HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Operating Supply Current 2.4mA
Supply Voltage - Operating 4.5 V to 8 V
Case / Package 8-SO
Win Source Part Number 107396-SA612AD/01,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA612AD/01,118 CAD Model

Description

The NXP SA612AD/01,118 is a high-performance integrated circuit designed for radio frequency (RF) mixing and local oscillator (LO) applications. This versatile IC is a part of NXP Semiconductors' renowned SA612 series, which is specifically engineered to facilitate efficient signal processing in communication devices.

Key Features

  • Frequency Range: The SA612AD/01,118 offers a broad frequency range, making it suitable for a variety of RF applications.
  • Low Power Consumption: Designed for battery-operated devices, it ensures minimal power usage while maintaining optimal performance.
  • High Gain: It provides high conversion gain, which is essential for weak signal amplification in receivers.
  • Low Noise Figure: The device features a low noise figure, which is crucial for maintaining signal integrity without introducing significant noise.
  • Integrated Oscillator: The built-in oscillator circuit simplifies design complexity and reduces component count.

Applications

The SA612AD/01,118 is ideal for a wide array of applications, including but not limited to:

  • Cellular and cordless phones
  • RF data links
  • Wireless communication systems
  • Amateur radio equipment
  • RFID readers

Technical Specifications

With its compact SOIC-8 packaging, the SA612AD/01,118 integrates seamlessly into space-constrained designs. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The device also features a high third-order intercept point, which provides improved dynamic range for complex signal environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The SA612AD/01,118 is manufactured with precision and subjected to rigorous testing to meet the industry standards for performance and reliability. This makes it a trusted choice for designers looking to create robust and efficient RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7611 $72.7611
2+ $59.7015 $119.4030
3+ $57.8358 $173.5074
4+ $55.9701 $223.8804
5+ $54.1045 $270.5225
7+ $48.5074 $339.5518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess