EN
  • EN
  • DE

SA606DK,118

Part No SA606DK,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular, ASK, FSK
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Operating Supply Current 4.2mA
Supply Voltage - Operating 2.7 V to 7 V
Case / Package 20-SSOP
Win Source Part Number 141922-SA606DK,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA606DK,118 CAD Model

Description

The SA606DK,118 is a high-performance, low-power mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator, and audio and RSSI op-amps. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed for high sensitivity and robust signal processing.

Key Features

  • High Performance: The SA606DK,118 offers a high level of integration, which is ideal for applications requiring high performance with minimal external components.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-operated devices.
  • Integrated Mixer/Oscillator: This allows for frequency conversion with minimal external components, simplifying design and reducing footprint.
  • Dual IF Amplifiers: Two limiting IF amplifiers provide excellent gain and bandwidth for improved signal processing.
  • Quadrature Detector: The integrated quadrature detector supports FM demodulation, which is essential for FM IF systems.
  • Logarithmic RSSI: The RSSI feature provides a logarithmic measure of the received signal strength, which is useful for signal quality assessment and antenna alignment.
  • Onboard Voltage Regulator: The integrated voltage regulator ensures stable operation even with fluctuating supply voltages.
  • Operational Amplifiers: Built-in audio and RSSI operational amplifiers allow for direct connection to audio systems and signal strength indicators without additional components.

Applications

The SA606DK,118 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-quality FM/IF receiver systems
  • Wireless communication devices
  • Portable radios
  • Car radio systems
  • Professional radio equipment

Summary

In summary, the SA606DK,118 from NXP Semiconductors is a comprehensive solution for FM IF system design, offering high performance, low power consumption, and a high degree of integration. Its robust features make it an excellent choice for designers looking to create reliable and efficient communication devices.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess