EN
  • EN
  • DE

SA605D/01,118

Part No SA605D/01,118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RCVR ASK/FSK 0HZ-500MHZ 20SO / series RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Series SA605
Package Tape & Reel
Frequency 0Hz ~ 500MHz
Modulation or Protocol ASK, FSK
Applications FM Remote Receiver
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 4.5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SA605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SA605D/01-T,935275266118,SA605D/01,118-ND,SA605D/01-T-ND,568-13251-6,2156-SA605D/01,118,568-13251-2,568-13251-1,NXPNXPSA605D/01,118
Standard Package 2,000
Win Source Part Number 1017268-SA605D/01,118
Ultra Librarian 3D Model Ultra Librarian SA605D/01,118 CAD Model

Description

The SA605D/01,118 is a high-performance monolithic low-power FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator, FM IF counter, and analog audio power amplifier. Produced by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed for high sensitivity and robust signal processing.

Key Features

  • Mixer/Oscillator: The mixer/oscillator stage provides excellent sensitivity and a stable mixing frequency, which is crucial for consistent signal processing and frequency translation.
  • Limiting Amplifiers: The dual limiting amplifiers ensure that the signal maintains its integrity even at varying signal strengths, providing a stable IF amplification.
  • Quadrature Detector: The quadrature detector allows for precise demodulation of FM signals, ensuring high-quality audio output.
  • RSSI: The logarithmic RSSI provides a wide dynamic range, which is useful for signal strength indication and can be used in adaptive systems to maintain optimal performance.
  • Voltage Regulator: The integrated voltage regulator helps stabilize the power supply, contributing to the consistent performance of the device.
  • FM IF Counter: The counter is designed for accurate signal processing in FM intermediate-frequency applications.
  • Analog Audio Power Amplifier: The built-in audio amplifier simplifies the design by reducing the need for external components and provides a direct drive to speakers.

Applications

The SA605D/01,118 is ideal for a wide range of applications requiring reliable FM signal processing, such as:

  • High-performance car radios
  • Portable radio equipment
  • Wireless communications devices
  • RF signal processing units

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the SA605D/01,118 is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern electronic systems. With its robust construction and proven design, this product is a reliable choice for designers and manufacturers seeking performance and durability.

You May Also Be Interested in

STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess