EN
  • EN
  • DE

74HCT93D,118

Part No 74HCT93D,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 4BIT BIN RIPPLE COUNT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 118763-74HCT93D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT93D,118 CAD Model

Description

Product Overview: 74HCT93D,118

The 74HCT93D,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability in various digital applications. This integrated circuit is part of the 74HCT series, which is compatible with TTL levels and designed to operate at the same speed as the 74HC equivalent while offering the added benefit of TTL input level compatibility.

Key Features

  • Logic Type: 4-bit binary counter
  • Counting Sequence: Up
  • Output Type: Differential
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Logic Family: HCT
  • Logic IC Family: 74HCT
  • Logic IC Base Number: 7493
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SO-14
  • No. of Pins: 14

Product Applications

The 74HCT93D,118 is widely used in various applications that require counting functionality. Its primary use is as a 4-bit binary counter, but it can also be used in frequency dividers, timers, and other digital logic circuits. Due to its high-speed operation, it is suitable for use in high-performance industrial and consumer electronics where precise time measurement or sequencing is critical.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT93D,118 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability over a wide range of operating conditions. The device's extended temperature range makes it suitable for industrial applications subject to harsh environments.

Environmental Compliance

The 74HCT93D,118 complies with various environmental standards, including RoHS and REACH. This compliance indicates that the product is manufactured using environmentally friendly processes and is free from many hazardous substances, making it suitable for use in a wide range of markets and applications mindful of environmental impact.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess