EN
  • EN
  • DE

SA56004ED,112

Part No SA56004ED,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SENSOR DIGITAL -40C-125C 8SO  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SA560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935274549112,SA56004ED,2156-SA56004ED112-NX,954-SA56004ED112,568-3337-5,NXPNXPSA56004ED,112
Standard Package 2,000
Win Source Part Number 1090798-SA56004ED,112
Ultra Librarian 3D Model Ultra Librarian SA56004ED,112 CAD Model

Description

The SA56004ED,112 is a high-precision, dual-channel digital temperature sensor from NXP Semiconductors, renowned for their innovative and reliable solutions in the electronics market. Designed for optimal performance in a variety of applications, this sensor is an ideal choice for system temperature monitoring and management.

Key Features

  • Accuracy: The SA56004ED,112 delivers exceptional temperature accuracy, with a typical accuracy of ±1°C over a wide temperature range. This ensures precise temperature monitoring critical for system stability and performance.
  • Dual-Channel Sensing: With two temperature-sensing channels, this device can monitor both its own temperature and the temperature of an external diode, such as a CPU, GPU, or other ICs, providing comprehensive thermal data.
  • Interface: Communication with the SA56004ED,112 is facilitated through an industry-standard I²C/SMBus serial interface, allowing for easy integration into most systems and providing a straightforward way to retrieve temperature data.
  • Programmable Alert Function: This sensor comes with a programmable alert function, which can trigger an alert when temperatures exceed user-defined limits, enabling active system protection.
  • Supply Voltage: The device operates over a supply voltage range of 3.0V to 5.5V, making it versatile for use in various electronic systems.
  • Package: The SA56004ED,112 is offered in a small, surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.

Applications

The robust feature set of the SA56004ED,112 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Personal Computers and Servers
  • Telecommunication Systems
  • Industrial Controls
  • Consumer Electronics
  • Embedded Systems

With its high accuracy and dual-channel capability, the SA56004ED,112 from NXP is a versatile and reliable component for any temperature monitoring and control system, ensuring optimal performance and protection for your electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5125 $52.9375
85+ $1.2411 $105.4935
125+ $1.2023 $150.2875
175+ $1.1635 $203.6125
225+ $1.1247 $253.0575
300+ $1.0084 $302.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,594 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess