EN
  • EN
  • DE

SA56004CDP,118

Part No SA56004CDP,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name SA56004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-3334-1, 568-3334-2, SA56004CDP118, 568-3334-6, SA56004CDP-T, 935274565118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893514-SA56004CDP,118
Ultra Librarian 3D Model Ultra Librarian SA56004CDP,118 CAD Model

Description

The SA56004CDP,118 is a sophisticated temperature sensor from the renowned manufacturer NXP Semiconductors. This high-accuracy sensor is designed for a range of applications that require precise temperature monitoring, such as industrial control systems, environmental monitoring, and computer thermal management.

Key Features

  • High Accuracy: The SA56004CDP,118 offers excellent temperature measurement accuracy, making it ideal for applications where precise temperature readings are critical.
  • I2C Interface: This device features an I2C serial bus interface, which facilitates easy integration into existing systems with minimal additional components.
  • Wide Temperature Range: The sensor is capable of measuring temperatures from -55°C to +125°C, covering a broad spectrum of environmental conditions.
  • Programmable Alert Function: It includes a programmable alert function that triggers a signal when the temperature exceeds user-defined thresholds, providing an automatic response to critical temperature events.
  • Low Power Consumption: Designed with energy efficiency in mind, the SA56004CDP,118 is suitable for battery-powered devices where power conservation is essential.

Applications

The versatility of the SA56004CDP,118 makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Environmental monitoring equipment
  • Data center thermal management
  • Electronic test and measurement gear
  • Telecommunication systems
  • Automotive systems

Product Specifications

The SA56004CDP,118 is offered in a small 8-pin TSSOP package, making it suitable for space-constrained applications. It operates from a 3.0V to 5.5V supply voltage, providing flexibility in system design. With its built-in overtemperature shutdown and under-voltage lockout features, the SA56004CDP,118 ensures reliable operation under adverse conditions.

For engineers and designers looking for a reliable and precise temperature monitoring solution, the SA56004CDP,118 from NXP Semiconductors is an outstanding choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5591 $54.5685
80+ $1.2793 $102.3440
125+ $1.2393 $154.9125
170+ $1.1994 $203.8980
220+ $1.1594 $255.0680
290+ $1.0394 $301.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess