EN
  • EN
  • DE

S9S12ZVL16AMLC

Part No S9S12ZVL16AMLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 16K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 6x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,250 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090766-S9S12ZVL16AMLC
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL16AMLC CAD Model

Description

NXP S9S12ZVL16AMLC Microcontroller

The NXP S9S12ZVL16AMLC is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12 MagniV family, which integrates a sophisticated S12 core with smart analog, communication, and timing peripherals. The S9S12ZVL16AMLC is particularly well-suited for applications requiring a compact, single-chip solution with a mix of analog and digital functionality.

The S9S12ZVL16AMLC features a 16-bit S12 core that operates at up to 25 MHz, providing a perfect balance between processing power and energy efficiency. With 16KB of on-chip flash memory, it offers ample space for complex programs and algorithms. Additionally, the microcontroller comes with 1KB of RAM, ensuring smooth operation and data handling for real-time tasks.

One of the standout features of the S9S12ZVL16AMLC is its integrated LIN (Local Interconnect Network) physical layer, which simplifies the design of LIN-bus-based communication systems. This is particularly beneficial in automotive environments where reliable data exchange between sensors, actuators, and controllers is crucial.

The microcontroller also boasts a range of analog modules, including a 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor inputs. The inclusion of a high-voltage input pin enables direct connection to the battery line, reducing the need for external voltage regulators and simplifying the power supply design.

Additional features include multiple timers, a Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I2C) bus interface, providing versatile options for peripheral connectivity and time-sensitive control tasks. The S9S12ZVL16AMLC is also equipped with a Charge Pump (CP), which eliminates the need for an external voltage booster in certain applications.

For enhanced reliability, the S9S12ZVL16AMLC incorporates a watchdog timer and low-voltage detection, ensuring proper operation under varying voltage conditions. With its robust feature set, this microcontroller is an ideal choice for designers looking for a versatile and reliable solution for their automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess