EN
  • EN
  • DE

S9S12P96J0CLH

Part No S9S12P96J0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series S9S12P96
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806228-S9S12P96J0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12P96J0CLH CAD Model

Description

The NXP S9S12P96J0CLH is a highly integrated microcontroller that is part of the robust HCS12 family, designed to deliver exceptional performance and reliability for a wide range of automotive and industrial applications. This powerful MCU is built on a 16-bit architecture, designed to execute complex tasks efficiently while maintaining low power consumption.

Key Features

  • Core: The S9S12P96J0CLH operates with a 16-bit HCS12 core, which provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require both performance and longevity.
  • Memory: It boasts 96 KB of Flash memory, ensuring ample space for program storage, and 4 KB of RAM for smooth operation and data manipulation.
  • Advanced Timer: The integrated timer systems, including a 4-channel timer module and 8-channel pulse width modulator (PWM), allow for precise control in applications such as motor control and sensor interfacing.
  • Communication Interfaces: The microcontroller includes multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, enabling it to easily connect with other devices and peripherals.
  • Analog-to-Digital Converter: An on-chip 10-bit analog-to-digital converter (ADC) provides accurate measurement and conversion of analog signals, essential for sensor data acquisition and control systems.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, the S9S12P96J0CLH is resilient and capable of functioning in extreme environments.
  • Packaging: The MCU comes in a 112-LQFP (Low Profile Quad Flat Package) ensuring a compact footprint for space-constrained applications.

Applications

The NXP S9S12P96J0CLH microcontroller is versatile and can be used in various applications, including automotive control systems, industrial automation, robotics, and smart sensors. Its robust feature set and high reliability make it a go-to choice for engineers and developers looking for a microcontroller that can deliver consistent performance in demanding situations.

Conclusion

In summary, the NXP S9S12P96J0CLH is a powerful and reliable microcontroller that offers a comprehensive set of features suitable for a broad range of applications. Its integration of memory, communication interfaces, and analog peripherals, along with its robust design, make it an excellent choice for projects that demand high-quality and long-term durability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3603 $58.8824
20+ $6.0393 $120.7860
30+ $5.8505 $175.5150
41+ $5.6618 $232.1338
53+ $5.4731 $290.0743
71+ $4.9069 $348.3899
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess