EN
  • EN
  • DE

S9S12P128J0VLH

Part No S9S12P128J0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP / HCS12 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314123557
Standard Package 160
Win Source Part Number 1012031-S9S12P128J0VLH
Ultra Librarian 3D Model Ultra Librarian S9S12P128J0VLH CAD Model

Description

Introducing the NXP S9S12P128J0VLH Microcontroller

The NXP S9S12P128J0VLH is a powerful and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This advanced microcontroller is part of the HCS12 family, which is well-known for its robust architecture, high performance, and exceptional reliability.

Key Features

  • Core: The S9S12P128J0VLH is built around the 16-bit HCS12 central processing unit (CPU), which operates at up to 50 MHz. This core provides a perfect balance between processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 128 KB of flash memory, which is ideal for storing complex application code, and 8 KB of RAM for efficient data processing.
  • Advanced Timer: The inclusion of an enhanced capture/compare timer system allows for precise event timing and pulse-width modulation (PWM) for intricate control tasks.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, SPI, and SCI, facilitating easy integration into various systems and ensuring compatibility with a broad spectrum of peripherals.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC enables the microcontroller to process analog signals, making it suitable for sensor-based applications that require accurate analog-to-digital conversions.
  • Package: The device is offered in a 64-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O ports for complex tasks.

Applications

The S9S12P128J0VLH is designed to cater to a variety of applications, particularly in the automotive sector, where its robustness and high level of integration are critical. It is also well-suited for industrial control systems, robotics, and smart sensors, where reliability and precision are paramount.

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The S9S12P128J0VLH is no exception, as it is backed by NXP's extensive documentation, development tools, and software libraries, which help to accelerate the design process and reduce time to market for engineers and developers.

With its advanced features and proven track record, the NXP S9S12P128J0VLH microcontroller is an excellent choice for designers looking for a high-performance, reliable, and scalable solution for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4807 $53.9228
10+ $11.0611 $110.6110
14+ $10.7154 $150.0156
20+ $10.3698 $207.3960
25+ $10.0241 $250.6025
34+ $8.9871 $305.5614
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,643 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess