EN
  • EN
  • DE

S9S12GN48F1CLC557

Part No S9S12GN48F1CLC557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 16-BIT, HCS12 C / * Microcontroller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1130438-S9S12GN48F1CLC557
Ultra Librarian 3D Model Ultra Librarian S9S12GN48F1CLC557 CAD Model

Description

The NXP S9S12GN48F1CLC557 is a highly integrated, versatile microcontroller designed for automotive and industrial applications. It is part of the HCS12G family, which is well-known for its robust design and exceptional performance in demanding environments.

Key Features:

  • Advanced Core: At the heart of the S9S12GN48F1CLC557 lies an HCS12 core, which operates at a frequency of up to 25 MHz. This core provides an excellent balance between high-speed processing and low power consumption.
  • Memory: The microcontroller boasts 48 KB of on-chip flash memory, which is highly reliable and provides fast access times. Additionally, it includes 2 KB of RAM, ensuring smooth operation and sufficient space for complex applications.
  • Digital and Analog Modules: This microcontroller features a variety of digital and analog modules, including multiple timers, communication interfaces such as SPI, SCI, and I2C, as well as an 8-channel 10-bit analog-to-digital converter (ADC) for versatile sensor interfacing.
  • Input/Output: With up to 38 general-purpose input/output (GPIO) pins, the S9S12GN48F1CLC557 offers flexibility for interfacing with a wide array of peripherals and devices, making it suitable for a multitude of applications.
  • Package: The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications while still providing excellent thermal performance and ease of integration into PCB designs.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it reliable in extreme conditions and suitable for automotive under-the-hood applications.
  • Development Support: NXP offers comprehensive development support for the S9S12GN48F1CLC557, including software libraries, development tools, and reference designs to accelerate the development process.

The S9S12GN48F1CLC557 is designed with a focus on reliability, durability, and ease of use. Its rich set of features and support for a wide range of communication protocols make it an ideal choice for designers looking to develop sophisticated control systems in automotive and industrial settings. With its integration capabilities and support infrastructure, the S9S12GN48F1CLC557 is set to be a cornerstone component in a variety of embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess