EN
  • EN
  • DE

S9S12GN48AVLFR

Part No S9S12GN48AVLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935354461528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264221-S9S12GN48AVLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GN48AVLFR CAD Model

Description

NXP S9S12GN48AVLFR Microcontroller

The NXP S9S12GN48AVLFR is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This product is part of NXP's S12 MagniV family, which integrates a sophisticated S12 core with smart analog functionality, making it an ideal choice for complex control systems.

At the heart of the S9S12GN48AVLFR is a 16-bit HCS12 CPU which operates at a frequency of up to 25 MHz. This powerful core allows the microcontroller to execute instructions efficiently and handle multiple tasks simultaneously. The device is equipped with 48KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, it comes with 2KB of RAM, ensuring smooth operation and quick data access.

This microcontroller boasts a rich set of features including:

  • Advanced Interrupt Capabilities: With a fast interrupt response time, the S9S12GN48AVLFR can handle a variety of real-time events, making it suitable for time-critical applications.
  • Robust I/O Options: It offers a broad range of input/output ports, including digital and analog interfaces, which provide flexibility in connecting to sensors, actuators, and other peripherals.
  • On-Chip Peripherals: The device includes several built-in peripherals like timers, an analog-to-digital converter (ADC), a serial communication interface, and more, reducing the need for external components and saving board space.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S12GN48AVLFR features various power-saving modes, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability and performance even in harsh environmental conditions.

The S9S12GN48AVLFR also supports in-circuit programming and debugging, which simplifies development and reduces time-to-market. Its package is LQFP-48, a compact form factor that fits well into space-constrained applications.

Overall, the NXP S9S12GN48AVLFR microcontroller is a versatile and reliable solution that integrates the efficiency of the S12 core with the convenience of on-chip analog features. It's designed to meet the demands of a wide array of applications in the automotive and industrial sectors, where performance and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess