EN
  • EN
  • DE

S9S12GN48AMLF

Part No S9S12GN48AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Active
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352476-S9S12GN48AMLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN48AMLF CAD Model

Description

The NXP S9S12GN48AMLF microcontroller is a powerful and versatile integrated circuit designed for automotive and industrial applications. This robust MCU is part of the S12 MagniV family and is engineered to deliver exceptional performance, reliability, and efficiency for a wide range of control and communication tasks.

Key Features

  • Advanced Core: At the heart of the S9S12GN48AMLF is the HCS12 core, which operates at a frequency of up to 25 MHz. This provides the computational power needed to handle complex tasks and algorithms.
  • Memory: The device comes with 48 KB of on-chip flash memory, which is highly reliable and secure for critical application code storage. It also includes 2 KB of RAM for efficient data handling and processing.
  • Digital and Analog Modules: It features a rich set of peripherals, including multiple channels of 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and multiple communication interfaces such as SCI, SPI, and CAN modules, making it ideal for interfacing with sensors, actuators, and other microcontrollers.
  • Integrated Voltage Regulator: The integrated voltage regulator allows for a single power supply operation, simplifying the power design and reducing system cost.
  • Robust I/O: The microcontroller offers up to 38 general-purpose input/output (GPIO) pins, providing ample interfacing capability with external components.
  • Package: Encased in a compact 64-pin LQFP (Low Profile Quad Flat Package), the S9S12GN48AMLF is designed for space-constrained applications while still offering sufficient I/O options.

Applications

The S9S12GN48AMLF microcontroller is ideally suited for a variety of applications where robustness and reliability are paramount. It is commonly used in automotive control systems, including engine management, transmission control, body control modules, and safety systems. In the industrial sector, it finds applications in factory automation, robotics, and process control. Its high level of integration and rich feature set also make it a solid choice for developing sophisticated embedded systems.

Overall, the NXP S9S12GN48AMLF microcontroller is a compelling solution for designers seeking a high-performance, automotive-grade MCU with a rich peripheral set and excellent integration capabilities, all designed to reduce development time and enhance system reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7658 $52.7212
33+ $3.0899 $101.9667
51+ $2.9933 $152.6583
70+ $2.8968 $202.7760
90+ $2.8002 $252.0180
120+ $2.5105 $301.2600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,181 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess