EN
  • EN
  • DE

P89LPC902FD,112

Part No P89LPC902FD,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 7.3728MHz
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 1086171-P89LPC902FD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC902FD,112 CAD Model

Description

Product Overview: P89LPC902FD,112

The P89LPC902FD,112 is a versatile microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular MCU is part of the P89LPC900 series, which is designed to deliver high performance with low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The P89LPC902FD,112 is built around a high-performance 8-bit microcontroller that is based on a 2-clock 80C51 core. This core can operate at up to 20 MHz with a 3.3V to 5.5V operating voltage range, providing the flexibility needed for various power-sensitive applications.
  • Memory: It comes equipped with 2 KB of flash memory and 128 bytes of RAM. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for firmware updates in the field without requiring specialized equipment.
  • I/O Capabilities: The MCU features up to 15 general-purpose I/O pins that can be configured to fit the specific needs of the user's application. This provides a high level of adaptability for interfacing with other components and peripherals.
  • Timers: It includes two 16-bit timers that can be used for a variety of functions, including event counting and time measurement, which are essential for real-time applications.
  • Communication: For communication purposes, the device supports a versatile serial communication interface that can be used for UART or I²C communication, enabling easy data exchange with other devices in a system.
  • Analog Features: The MCU also contains an analog comparator with a programmable reference voltage, which is useful for analog signal processing and monitoring.

Applications

The P89LPC902FD,112 is suitable for a diverse range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and battery-powered devices. Its low power consumption and high integration make it particularly well-suited for portable and power-sensitive applications.

Package and Quality

This MCU is offered in a small and compact 8-pin SO package, allowing for space-efficient designs in hardware projects. NXP Semiconductors is committed to high-quality standards, and the P89LPC902FD,112 is no exception, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4585 $58.3400
100+ $1.1968 $119.6800
150+ $1.1594 $173.9100
210+ $1.1220 $235.6200
270+ $1.0847 $292.8690
360+ $0.9724 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,269 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess