EN
  • EN
  • DE

S9S12GN16F1MLC

Part No S9S12GN16F1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13565, 935311279557, S9S12GN16F1MLC-ND
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893418-S9S12GN16F1MLC
Ultra Librarian 3D Model Ultra Librarian S9S12GN16F1MLC CAD Model

Description

Introducing the NXP S9S12GN16F1MLC Microcontroller

The NXP S9S12GN16F1MLC is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of the S12 MagniV family, this microcontroller integrates a sophisticated S12 core with smart analog features, making it an ideal solution for a wide range of control and sensor applications.

Key Features:

  • Advanced S12 Core: The S9S12GN16F1MLC boasts a 16-bit HCS12 CPU core, which provides a perfect balance between processing power and energy efficiency. With up to 25 MHz bus speed, this microcontroller delivers robust performance for complex computations and real-time processing.
  • Integrated Analog Functions: Featuring analog modules such as an Analog-to-Digital Converter (ADC) and a Timer Module (TIM), the S9S12GN16F1MLC facilitates precise measurement and control tasks, essential for sensor interfacing and actuator control.
  • Memory Capacity: Equipped with 16KB of Flash memory, this microcontroller offers ample space for application code, while 1KB of RAM ensures smooth operation and data handling.
  • Robust I/O Capabilities: A variety of input/output options, including digital I/O ports and multiple communication interfaces like SCI, SPI, and I2C, provide excellent connectivity and enable the microcontroller to interface with a range of peripherals and sensors.
  • Durable Design: The S9S12GN16F1MLC is designed to withstand harsh environments, boasting an operating temperature range from -40°C to +125°C, making it suitable for extreme conditions often encountered in automotive and industrial settings.
  • Package and Footprint: Available in a compact 64-LQFP package, the microcontroller is optimized for space-constrained applications, ensuring a minimal footprint without compromising on functionality.

Applications:

The versatility of the S9S12GN16F1MLC makes it an excellent choice for a myriad of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Sensor interfacing
  • Smart battery management

With its robust feature set and high reliability, the NXP S9S12GN16F1MLC microcontroller is a powerful component that can elevate the performance and efficiency of your embedded systems. Whether you are developing advanced automotive systems or sophisticated industrial controls, this microcontroller provides the necessary power, connectivity, and durability to achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3382 $51.4404
53+ $1.9186 $101.6858
81+ $1.8586 $150.5466
112+ $1.7987 $201.4544
144+ $1.7387 $250.3728
193+ $1.5588 $300.8484
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess