EN
  • EN
  • DE

S9S12GA240F0VLF

Part No S9S12GA240F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932930-S9S12GA240F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12GA240F0VLF CAD Model

Description

NXP S9S12GA240F0VLF Microcontroller

The NXP S9S12GA240F0VLF is a highly integrated microcontroller designed for automotive and industrial applications that require robust performance in demanding environments. This microcontroller is a member of the HCS12 family, which is well-known for its reliability, efficiency, and rich set of features.

Key Features:

  • Core: The S9S12GA240F0VLF is built around the 16-bit HCS12 CPU, running at a frequency of up to 25 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 240 KB of flash memory, which is ideal for storing large applications and 12 KB of RAM for efficient data processing.
  • Advanced Timers: Multiple timing systems including an 8-channel timer module, 8-channel pulse width modulator (PWM), and a 2-channel Output Compare Timer, provide comprehensive timing solutions for complex applications.
  • Communication Interfaces: The microcontroller offers a range of communication options such as two Serial Communication Interfaces (SCI), two Serial Peripheral Interfaces (SPI), and an Inter-Integrated Circuit (I2C) bus, ensuring flexible and reliable data exchange.
  • Analog-to-Digital Converter: A 10-bit ADC with 16 channels allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Package: Encased in a 48-pin LQFP package, the S9S12GA240F0VLF is designed for space-constrained applications while providing ample I/O options for interfacing with other components.
  • Temperature Range: The device operates within an extended temperature range from -40°C to +125°C, suitable for harsh environmental conditions.
  • System Protection: It includes features like low-voltage detection, watchdog timer, and clock monitor, which contribute to system stability and safety.
  • Development Support: NXP provides extensive support for development, including software libraries, development tools, and reference designs to facilitate rapid prototyping and product development.

The S9S12GA240F0VLF microcontroller is ideal for applications in automotive control systems, factory automation, robotics, and other scenarios where a dependable and capable microcontroller is needed. Its robust feature set and support infrastructure from NXP make it a go-to choice for engineers and developers looking for a microcontroller that can meet stringent requirements without compromising on performance.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8018 $64.0090
11+ $10.5040 $115.5440
18+ $10.1758 $183.1644
24+ $9.8475 $236.3400
31+ $9.5193 $295.0983
41+ $8.5345 $349.9145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess