EN
  • EN
  • DE

S9S12G240F0MLF

Part No S9S12G240F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14360, 935311934557, S9S12G240F0MLF-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932918-S9S12G240F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0MLF CAD Model

Description

The NXP S9S12G240F0MLF is a high-performance microcontroller designed for automotive and industrial applications. It is part of the S12G Microcontroller family which is known for its robust architecture, optimized for embedded systems requiring sophisticated real-time control.

Key Features:

  • Core: The product features a 16-bit HCS12 CPU core that can reach speeds up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 240 KB of on-chip flash memory and 12 KB of RAM, offering ample space for complex applications and the flexibility to manage large datasets.
  • Advanced Timers: The device includes a rich set of timers including 8-channel IC/OC enhanced capture timer, 2-channel 16-bit timer, and a real-time interrupt timer, facilitating precise control over timing-related tasks.
  • Communication Interfaces: It supports a variety of communication protocols such as two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) module, and one IIC (Inter-Integrated Circuit) bus, ensuring versatile connectivity options.
  • Analog to Digital Converter (ADC): A 12-channel, 10-bit ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for sensor-based applications.
  • Package: The S9S12G240F0MLF is offered in an LQFP 48 package, which provides a compact footprint while allowing for efficient PCB layout in space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Voltage Range: The microcontroller operates at a voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and conditions.

The NXP S9S12G240F0MLF is a versatile microcontroller that is well-suited for automotive control units, industrial control systems, and other applications requiring a reliable, high-performance 16-bit microcontroller. Its rich set of features ensures that it can meet the demands of complex and varied tasks, while its robust design ensures longevity and stability in operation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9121 $64.5605
11+ $10.5946 $116.5406
17+ $10.2636 $174.4812
24+ $9.9325 $238.3800
31+ $9.6014 $297.6434
41+ $8.6081 $352.9321
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess