EN
  • EN
  • DE

S9S12G128J0MLFR

Part No S9S12G128J0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-BIT MCU, S12 CORE, 128KB FLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tape & Reel
Product Status Active
Core Processor S12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1212218-S9S12G128J0MLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G128J0MLFR CAD Model

Description

NXP S9S12G128J0MLFR Microcontroller

The NXP S9S12G128J0MLFR is a versatile and powerful microcontroller designed to cater to a wide range of automotive and industrial applications. This 16-bit MCU is part of the HCS12 / S12 family, renowned for its high performance and integration features that make it an ideal choice for complex control systems.

Key Features:

  • Core: The S9S12G128J0MLFR is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering robust processing capabilities for real-time applications.
  • Memory: It comes equipped with 128 KB of flash memory, providing ample space for program storage, and 8 KB of RAM for efficient data handling.
  • Digital Communication Interfaces: This MCU includes a range of communication interfaces such as two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) module, and an I²C interface, facilitating easy connectivity with other devices and peripherals.
  • Timers: Multiple timer systems, including an 8-channel, 16-bit timer module and a 2-channel, 16-bit timer module, offer precise timing and control options for various applications.
  • Analog Features: The device features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate analog signal processing.
  • Package: Housed in an LQFP-80 package, the S9S12G128J0MLFR provides a compact footprint while still offering a wide range of I/O options.

Applications:

The S9S12G128J0MLFR microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management and body control modules.
  • Industrial control systems like robotics, process control, and automation.
  • Consumer electronics that require reliable and precise control, such as home appliances.

With its robust set of features and capabilities, the NXP S9S12G128J0MLFR is a reliable and efficient solution for developers looking to create sophisticated and high-performance control systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2032 $64.8288
20+ $5.9104 $118.2080
31+ $5.7257 $177.4967
42+ $5.5410 $232.7220
54+ $5.3562 $289.2348
73+ $4.8022 $350.5606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess