EN
  • EN
  • DE

S9S12G128F0VLFR

Part No S9S12G128F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor 12V1
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 3.13 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1094232-S9S12G128F0VLFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0VLFR CAD Model

Description

NXP S9S12G128F0VLFR Microcontroller

The NXP S9S12G128F0VLFR microcontroller is a highly integrated, versatile and powerful device that is part of the S12G Microcontroller family. It is designed to offer a robust and cost-effective solution for automotive and industrial applications. The S9S12G128F0VLFR is built on the proven S12 technology, which is optimized for 16-bit microcontroller performance and is capable of delivering the computing power necessary for complex control tasks.

This microcontroller features a 16-bit HCS12 CPU core, with a maximum CPU frequency of 50 MHz. It is equipped with 128 KB of flash memory, which provides ample space for application code and data storage. The 8 KB RAM ensures smooth operation and data manipulation, making the S9S12G128F0VLFR a reliable choice for applications requiring quick data processing and real-time control.

The device includes a rich set of peripherals, such as multiple serial communication interfaces (SCI, SPI, IIC), which facilitate easy communication with other devices and sensors. It also offers a range of timers, including a Real-Time Interrupt timer and Pulse Width Modulation (PWM) timers, which are essential for tasks that require precise timing and control, such as motor control and power management.

The S9S12G128F0VLFR is designed with robustness in mind, featuring an on-chip voltage regulator and a watchdog timer to ensure stable operation under varying power conditions and to provide system protection. The device also includes enhanced safety features, such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory, which help to prevent system malfunctions and ensure data integrity.

With its 112-pin LQFP (Low Profile Quad Flat Package), the S9S12G128F0VLFR offers a compact footprint while still providing ample I/O options for interfacing with external components. The microcontroller operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

In summary, the NXP S9S12G128F0VLFR microcontroller is a feature-rich and dependable component that provides the necessary capabilities for complex and demanding applications. Its combination of performance, memory, and peripherals, along with its robustness and safety features, make it an excellent choice for engineers and developers looking for a high-performance 16-bit microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8442 $61.5978
21+ $5.6158 $117.9318
32+ $5.4402 $174.0864
44+ $5.2647 $231.6468
57+ $5.0893 $290.0901
76+ $4.5627 $346.7652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess