EN
  • EN
  • DE

S9S12DJ12F1MPVE

Part No S9S12DJ12F1MPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935314002557
Standard Package 300
Win Source Part Number 1186589-S9S12DJ12F1MPVE
Ultra Librarian 3D Model Ultra Librarian S9S12DJ12F1MPVE CAD Model

Description

The NXP S9S12DJ12F1MPVE is a sophisticated microcontroller that is part of the HCS12D family, offering a robust solution for automotive and industrial applications. This powerful microcontroller is designed to tackle complex tasks with efficiency and reliability, making it an ideal choice for engineers and developers looking for high performance in demanding environments.

Key Features:

  • Core: The device features a 16-bit HCS12 core, which operates at a frequency of up to 80 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with a substantial 128 KB of flash memory for program storage, along with 8 KB of RAM for efficient data handling, ensuring smooth operation even in complex applications.
  • Advanced I/O Capabilities: The microcontroller includes a rich set of I/O options such as multiple PWM channels, analog-to-digital converters (ADCs), and digital communication interfaces like SCI, SPI, and CAN modules, offering versatile connectivity and control options.
  • Integrated Debugging: An integrated Background Debug Mode (BDM) provides on-chip debugging capabilities that simplify the development process and reduce time-to-market.
  • Robust Design: The S9S12DJ12F1MPVE is designed with features that enable reliable operation in harsh conditions, including a wide operating temperature range and built-in fault detection mechanisms.
  • Package: The microcontroller is available in a 112-pin LQFP package, ensuring a compact footprint for space-constrained applications while still offering ample pin access for interfacing.

Applications:

The NXP S9S12DJ12F1MPVE is well-suited for a range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver-assistance systems. Its robustness and adaptability also make it a great choice for industrial automation, robotics, and other systems that require reliable performance under variable conditions.

Overall, the NXP S9S12DJ12F1MPVE microcontroller offers a compelling combination of performance, memory capacity, and advanced features, making it a strong contender for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1873 $80.3746
4+ $32.9742 $131.8968
6+ $31.9438 $191.6628
8+ $30.9133 $247.3064
10+ $29.8830 $298.8300
13+ $26.7916 $348.2908
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess