EN
  • EN
  • DE

S9S12DG12F1VPVER

Part No S9S12DG12F1VPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935313792528
Standard Package 500
Win Source Part Number 1178363-S9S12DG12F1VPVER
Ultra Librarian 3D Model Ultra Librarian S9S12DG12F1VPVER CAD Model

Description

NXP S9S12DG12F1VPVER Microcontroller

The NXP S9S12DG12F1VPVER is a powerful and versatile microcontroller that caters to a wide range of automotive and industrial applications. This microcontroller is part of the HCS12D family, which is well-known for its robust architecture and enhanced features that make it ideal for complex and demanding tasks.

Key Features:

  • Core: The S9S12DG12F1VPVER is built on a 16-bit HCS12 core that operates at a maximum frequency of 25 MHz, delivering the perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timers: The device includes a rich set of timers, including a 4-channel timer module, a 2-channel timer module, and an 8-channel, 16-bit timer interface module. These timers support a variety of modes such as pulse width modulation (PWM), input capture, and output compare, which are essential for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces are available on this microcontroller, including two Serial Communication Interface (SCI) modules, two Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus interface. This ensures flexible connectivity options for various peripherals and networks.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is critical in sensor-based applications.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the S9S12DG12F1VPVER provides extensive interfacing capabilities.
  • Package: This microcontroller is available in a 112-LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The S9S12DG12F1VPVER is designed to meet the stringent requirements of automotive applications such as body control modules, dashboards, and engine control units. Additionally, its robust feature set makes it an excellent choice for industrial control systems, medical devices, and smart sensors.

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the S9S12DG12F1VPVER is no exception. The microcontroller is designed to perform in harsh environments and comes with comprehensive technical support from NXP, including detailed datasheets, application notes, and software libraries to accelerate development and deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7731 $77.5462
4+ $31.8139 $127.2556
6+ $30.8197 $184.9182
8+ $29.8256 $238.6048
11+ $28.8313 $317.1443
14+ $25.8488 $361.8832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess