EN
  • EN
  • DE

12N60L-TA3-T

Part No 12N60L-TA3-T
Manufacturer UTC
Catalog Hard To Find
Description 12A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1121227-12N60L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12N60L-TA3-T CAD Model

Description

The 12N60L-TA3-T is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in various power switching applications requiring high voltage and low on-resistance.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for computers, TVs, and other electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • Electronic Ballasts: Found in lighting applications to drive fluorescent and LED lamps.
  • DC-DC Converters: Utilized for voltage regulation in various electronic systems.
  • Motor Control: Can be used in controlling the speed of DC motors.

Features

  • N-Channel MOSFET: Provides efficient switching with a positive gate voltage requirement.
  • Enhancement Mode: Requires a gate voltage to turn the device on.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High Voltage Capability: Designed to withstand high drain-source voltages.
  • Fast Switching Speed: Allows for efficient high-frequency operation.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, improving overall system efficiency.
  • Reliable Operation: Designed for stable and dependable performance in demanding conditions.
  • Simplified Design: Easy to integrate into power switching circuits.
  • Reduced Heat Generation: Lower power dissipation reduces the need for extensive heat sinking.
  • Improved System Performance: Fast switching speeds contribute to better overall system performance.

Specifications (Typical)

  • Drain-Source Voltage (VDS): 600V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 12A (at Tc=25°C)
  • Pulsed Drain Current (IDM): 36A
  • Power Dissipation (PD): 45W (at Tc=25°C)
  • Operating Temperature Range: -55°C to +150°C
  • RDS(on) @ VGS=10V: Typically around 0.7 Ohms
  • Package: TO-220

Additional Details: This MOSFET is typically mounted on a heatsink to manage thermal dissipation. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess