EN
  • EN
  • DE

S9S12D64F0VPVER

Part No S9S12D64F0VPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+105degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 25 MHz
Maximum Operating Temperature 105 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 49
Number of Timers/Counters 8
Packaging Tape & Reel
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1090747-S9S12D64F0VPVER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S12D64F0VPVER CAD Model

Description

NXP S9S12D64F0VPVER Microcontroller

The NXP S9S12D64F0VPVER is a high-performance microcontroller designed to meet the demanding requirements of automotive and industrial applications. As part of NXP's HCS12D family, this microcontroller is built on a 16-bit architecture that provides a perfect blend of processing power, memory capacity, and peripheral sets tailored for complex and sophisticated control systems.

At the heart of the S9S12D64F0VPVER is a 16-bit CPU12 central processing unit that delivers a maximum bus speed of up to 25 MHz. This microcontroller comes with 64KB of flash memory, which is ideal for storing large applications, and 4KB of RAM, providing sufficient working memory for real-time operations. The flash memory is partitioned into blocks, enabling easier program and data management, as well as supporting in-application programming and firmware updates.

One of the standout features of the S9S12D64F0VPVER is its robust set of peripherals. It includes multiple Serial Communication Interfaces (SCI), SPI modules, and I2C interfaces that facilitate serial data communication with other devices. The microcontroller also boasts a rich set of Input/Output ports and analog-to-digital converters (ADCs), enhancing its ability to interact with a wide array of sensors and actuators.

For enhanced system reliability, the S9S12D64F0VPVER features a Watchdog Timer and a Computer Operating Properly (COP) reset, which safeguard against system malfunctions. Additionally, the inclusion of interrupt controllers ensures responsive and efficient handling of events, while timers (including PWM channels) allow for precise control over time-sensitive tasks.

The microcontroller is housed in a 112-pin LQFP package, which provides a compact footprint while offering ample pinouts for connectivity. Its operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions, making it an excellent choice for automotive powertrain systems, body control modules, and industrial control systems.

Overall, the NXP S9S12D64F0VPVER microcontroller is a versatile and reliable solution that delivers the performance, memory, and features necessary to drive the next generation of complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9542 $67.9084
5+ $27.8599 $139.2995
7+ $26.9893 $188.9251
9+ $26.1186 $235.0674
12+ $25.2480 $302.9760
16+ $22.6362 $362.1792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess