EN
  • EN
  • DE

S9S08RNA16W2MTG

Part No S9S08RNA16W2MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-14589, 935325838574, S9S08RNA16W2MTG-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932893-S9S08RNA16W2MTG
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16W2MTG CAD Model

Description

The NXP S9S08RNA16W2MTG microcontroller is a highly integrated, low-power device designed for a wide range of applications. It is part of the S08 family of 8-bit microcontrollers that are known for their robustness and efficiency. This particular model features a wealth of peripherals and interfaces, making it a versatile choice for automotive, industrial, and consumer applications.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) which provides a high level of integration and performance for real-time applications.
  • Flash Memory: 16 KB of on-chip flash memory with fast write times and the ability to endure 100,000 write/erase cycles, ensuring reliability and endurance for the life of the product.
  • RAM: 1 KB of Random Access Memory (RAM) for efficient data storage and manipulation.
  • Speed: Up to 20 MHz bus frequency, delivering the processing power needed for complex tasks and algorithms.
  • Power Efficiency: Multiple power-saving modes, including stop and wait modes, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Timers: Enhanced timer functions including a 2-channel timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate and efficient analog signal conversion.
  • Communication Interfaces: Comprehensive communication options with I2C, SCI (UART), and SPI modules for versatile connectivity with peripherals and other microcontrollers.
  • Package: Available in a compact 20-pin TSSOP package, suitable for space-constrained applications.
  • Temperature Range: Operational from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Security: On-chip watchdog timer and cyclic redundancy check (CRC) to enhance system integrity and reliability.

Applications

The NXP S9S08RNA16W2MTG microcontroller is ideal for a broad range of applications due to its combination of performance, integration, and power efficiency. It is particularly suited for automotive control systems, industrial automation, home appliances, and Internet of Things (IoT) devices where reliability and low power consumption are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2006 $78.4012
4+ $32.1646 $128.6584
5+ $31.1594 $155.7970
7+ $30.1543 $211.0801
9+ $29.1491 $262.3419
12+ $26.1337 $313.6044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess