EN
  • EN
  • DE

TLC7703IPW

Part No TLC7703IPW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.63V SUPPLY MONITOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032741-TLC7703IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7703IPW CAD Model

Description

Overview of Texas Instruments TLC7703IPW

The Texas Instruments TLC7703IPW is a highly reliable voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. This device is particularly useful in applications where precise voltage monitoring is critical, such as microprocessor/microcontroller, DSP, or FPGA-based systems. The TLC7703IPW ensures that these systems operate within their specified voltage ranges, thereby preventing data corruption, erratic behavior, or system failure due to power fluctuations.

Key Features

  • Voltage Supervision: The TLC7703IPW provides accurate and programmable voltage threshold detection, which is essential for systems that cannot tolerate deviation from their specified voltage operating range.
  • Reset Signal Generation: In the event of an undervoltage condition, the device generates a reset signal to the host system, which remains active until the supply voltage returns to a safe level, ensuring proper system reboot and initialization.
  • Programmable Time Delay: The reset signal includes a programmable time delay, offering designers flexibility to specify the duration of the reset pulse based on system requirements.
  • Wide Operating Voltage Range: This device can monitor supply voltages over a broad range, making it suitable for a variety of digital systems with different power supply specifications.
  • Low Power Consumption: The TLC7703IPW is designed for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in diverse operating environments.

Package and Applications

The TLC7703IPW comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its small footprint, combined with its robust voltage supervision capabilities, makes it an ideal choice for portable devices, automotive electronics, industrial control systems, and any application where power supply stability is a must.

Conclusion

In summary, the Texas Instruments TLC7703IPW is a versatile and essential component for maintaining system stability through precise voltage monitoring and control. With its programmable features, low power consumption, and wide operating range, it is a top choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess