The NXP S9S08RN48W1MLCR is a highly integrated microcontroller that is part of the 8-bit S08 family, designed to offer a cost-effective solution for a wide range of embedded applications. This microcontroller is built on NXP's HCS08 core and comes with 48 KB of flash memory, making it suitable for applications that require ample program storage without compromising performance.
Key Features:
- Core: HCS08 CPU at up to 40 MHz bus frequency
- Memory: 48 KB of on-chip flash memory, 2 KB RAM
- Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation
- Communication Interfaces: Includes a serial communications interface (SCI), a serial peripheral interface (SPI), and an inter-integrated circuit (I2C) bus, facilitating easy integration with peripheral devices
- Analog to Digital Converter: 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise analog signal measurement
- Voltage Range: Operates at 2.7V to 5.5V, supporting a variety of power sources
- Package: Available in a 64-LQFP (Low-profile Quad Flat Package) for a compact footprint on printed circuit boards
Applications:
The versatility of the S9S08RN48W1MLCR makes it an excellent choice for a variety of applications, including but not limited to:
- Industrial control systems
- Automotive systems
- Home automation
- Consumer electronics
- Medical devices
Design Support:
NXP provides extensive design support for the S9S08RN48W1MLCR microcontroller to streamline development processes. Designers can access development tools, software libraries, and reference designs to accelerate time-to-market. With its robust feature set and comprehensive support resources, the S9S08RN48W1MLCR is an ideal choice for designers looking to create sophisticated yet cost-efficient embedded systems.