EN
  • EN
  • DE

S9S08RN32W1MLF

Part No S9S08RN32W1MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Other Names 935325847557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263805-S9S08RN32W1MLF
Ultra Librarian 3D Model Ultra Librarian S9S08RN32W1MLF CAD Model

Description

The NXP S9S08RN32W1MLF microcontroller is a highly integrated and efficient solution designed for demanding embedded applications. This microcontroller is part of the S08 family, which is renowned for its robust architecture, exceptional performance, and low power consumption. The S9S08RN32W1MLF is well-suited for a wide range of applications, including industrial control, automotive systems, home automation, and consumer electronics.

Key Features

  • High-Performance HCS08 Core: The S9S08RN32W1MLF is built around the high-speed HCS08 core, which operates at a bus frequency of up to 40 MHz, providing the computational power needed for complex tasks.
  • Memory Configuration: It boasts 32KB of flash memory, allowing ample space for application code and data storage, and 2KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: The microcontroller includes a variety of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple communication interfaces (SCI, SPI, I2C), and an 8-channel Timer/PWM module for versatile control applications.
  • Low Power Design: Designed with power efficiency in mind, the S9S08RN32W1MLF features several power-saving modes, including stop and wait modes, to ensure minimal power consumption during idle times.
  • Robust I/O Capabilities: With up to 51 general-purpose I/O pins, this microcontroller provides a flexible interface for a wide variety of external devices and sensors.
  • Package and Temperature Range: The device is available in a 48-pin LQFP package and is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments.

Applications

The versatility of the S9S08RN32W1MLF makes it an ideal choice for a multitude of applications. Its robust set of features and peripherals enable developers to create sophisticated systems for automotive electronics, such as body control modules and sensor interfaces. In industrial automation, it can be used for process control, motor control, and automation systems. The microcontroller's low-power attributes are particularly beneficial for battery-operated devices in consumer electronics, like portable medical devices and smart home gadgets.

Overall, the NXP S9S08RN32W1MLF microcontroller represents a blend of performance, efficiency, and versatility, making it a top choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess