EN
  • EN
  • DE

S9S08DV96F2CLFR

Part No S9S08DV96F2CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379721-S9S08DV96F2CLFR
Ultra Librarian 3D Model Ultra Librarian S9S08DV96F2CLFR CAD Model

Description

Introducing the NXP S9S08DV96F2CLFR Microcontroller

The NXP S9S08DV96F2CLFR is a high-performance microcontroller designed to cater to a wide range of applications requiring efficient data processing and reliable operation. This microcontroller is part of NXP's S08 family, which is renowned for its robust architecture, low power consumption, and versatile feature set. The S9S08DV96F2CLFR is particularly suitable for automotive, industrial control, and smart sensor applications.

Key Features:

  • Core: At the heart of the S9S08DV96F2CLFR is an 8-bit HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz, offering a balanced combination of processing power and energy efficiency.
  • Memory: The device comes with 96 KB of on-chip flash memory, which provides ample space for complex application code, and 4 KB of RAM for efficient data handling and temporary storage.
  • Advanced Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) ensure precise timing control for a variety of tasks.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition.
  • Communication Interfaces: A rich set of communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitate seamless data exchange with peripherals and other microcontrollers.
  • Robust I/O: With up to 70 general-purpose input/output (GPIO) pins, the S9S08DV96F2CLFR provides extensive interfacing capabilities.
  • Temperature Range: The microcontroller operates over an extended temperature range, ensuring reliability in harsh environments.

Design and Development Support:

NXP provides comprehensive support for the S9S08DV96F2CLFR with a suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). This support accelerates the development process and helps bring products to market faster. Additionally, the microcontroller's footprint compatibility with other devices in the S08 family allows for scalable designs that can be easily upgraded or modified to suit evolving application requirements.

The NXP S9S08DV96F2CLFR microcontroller is an exceptional choice for designers looking for a blend of performance, versatility, and reliability. Its rich feature set, coupled with NXP's strong support ecosystem, makes it an ideal solution for a broad spectrum of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8736 $59.2416
15+ $8.1014 $121.5210
23+ $7.8482 $180.5086
31+ $7.5950 $235.4450
40+ $7.3419 $293.6760
53+ $6.5823 $348.8619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess