EN
  • EN
  • DE

SMAJ4742AE3/TR13

Part No SMAJ4742AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ474
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280948-SMAJ4742AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4742AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4742AE3/TR13 Zener Diode

The SMAJ4742AE3/TR13 is a high-quality Zener diode from the reputable manufacturer, Microchip Technology. This electronic component is specifically designed to provide voltage regulation and protection in a variety of electronic circuits. The Zener diode operates by allowing current to flow in the forward direction like a standard diode, but also in the reverse direction when the voltage is above a certain value known as the "Zener breakdown voltage".

This particular model, the SMAJ4742AE3/TR13, offers a Zener breakdown voltage of 12V, making it suitable for applications where a precise 12V voltage reference is required. Constructed with high-grade materials, this Zener diode ensures stability and reliability in its performance, which is critical for maintaining the safety and longevity of electronic systems.

The SMAJ4742AE3/TR13 comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power dissipation characteristics. This surface-mount package is designed for automated assembly processes, making it a great choice for high-volume production. Additionally, the diode features a power dissipation of 1W, which allows it to handle significant power levels for its size, and a maximum operating temperature range of -55°C to +150°C, ensuring operation in a wide range of environmental conditions.

Key applications for the SMAJ4742AE3/TR13 include power supply regulation, voltage stabilization in consumer electronics, and as a protective device in sensitive electronic equipment. Its ability to protect against overvoltage conditions by clamping and dissipating the excess energy as heat makes it a valuable component in surge protection circuits.

Microchip Technology's commitment to quality is evident in the SMAJ4742AE3/TR13 Zener diode, which is manufactured to meet high industry standards. This component is a reliable choice for designers and engineers looking to incorporate a robust voltage regulation solution in their electronic designs.

Whether you are working on a new design or looking to replace an existing component, the SMAJ4742AE3/TR13 from Microchip Technology is an excellent choice for ensuring stable and secure operation in your electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess