EN
  • EN
  • DE

S9S08DN32F2CLC

Part No S9S08DN32F2CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893361-S9S08DN32F2CLC
Ultra Librarian 3D Model Ultra Librarian S9S08DN32F2CLC CAD Model

Description

Introducing the NXP S9S08DN32F2CLC Microcontroller

The NXP S9S08DN32F2CLC microcontroller is a highly integrated, versatile and powerful 8-bit MCU that is part of the HCS08 family of microcontrollers. This device is designed to deliver exceptional performance and reliability for a wide range of embedded applications, making it an ideal choice for designers looking for a cost-effective yet robust microcontroller solution.

Key Features

  • Advanced HCS08 Core: At the heart of the S9S08DN32F2CLC is the high-performance HCS08 CPU core, which operates at speeds of up to 40 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory Capacity: The device comes equipped with 32KB of on-chip flash memory and 2KB of RAM, offering ample space for program storage and efficient data handling.
  • Robust I/O Capabilities: With a variety of input/output options including multiple general-purpose I/O pins, this MCU allows for flexible interfacing with external devices and peripherals.
  • Integrated Peripherals: The microcontroller includes a rich set of peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), multiple timers, and serial communication interfaces (SCI and SPI), enhancing its functionality and reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S08DN32F2CLC features multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Package and Temperature Range: The MCU is available in a 48-pin LQFP package and is specified for an extended operating temperature range, ensuring reliable operation even in harsh environments.

Applications

The versatility of the NXP S9S08DN32F2CLC makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Medical devices
  • Smart sensors

With its robust feature set, the NXP S9S08DN32F2CLC microcontroller stands out as a highly reliable and cost-effective solution for developers seeking to create sophisticated applications with minimal overhead and maximum performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7429 $52.1719
26+ $3.8916 $101.1816
40+ $3.7700 $150.8000
55+ $3.6484 $200.6620
71+ $3.5268 $250.4028
95+ $3.1619 $300.3805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess