EN
  • EN
  • DE

S9S08AW32E7CFDE

Part No S9S08AW32E7CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 1094203-S9S08AW32E7CFDE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E7CFDE CAD Model

Description

Introducing the NXP S9S08AW32E7CFDE Microcontroller

The NXP S9S08AW32E7CFDE is a high-performance microcontroller designed to cater to a wide range of applications requiring robust control and processing capabilities. This powerful MCU is built on the HCS08 core and is part of NXP's S08 family, renowned for its exceptional integration, versatility, and efficiency.

Core Features

  • Advanced HCS08 Core: At the heart of the S9S08AW32E7CFDE is the HCS08 CPU core, which operates at a bus speed of up to 20 MHz, providing the perfect balance between speed and power consumption.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 2KB of RAM, ensuring ample space for complex applications and data storage.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals, such as multiple channel timers, real-time counter, 10-bit analog-to-digital converters (ADCs), serial communication interfaces (SCI and SPI), and an I2C bus interface, offering extensive connectivity and control options.
  • Enhanced Security: With an on-chip watchdog timer and a cyclic redundancy check (CRC) engine, the S9S08AW32E7CFDE ensures reliable operation and data integrity, making it suitable for safety-critical applications.

Design Flexibility

The S9S08AW32E7CFDE is designed to be flexible and adaptable to various design requirements. Its comprehensive feature set allows designers to utilize this MCU for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. The integration of multiple communication interfaces supports the creation of interconnected systems, a necessity in today's increasingly connected world.

Energy Efficiency

Energy efficiency is a critical aspect of modern electronics, and the S9S08AW32E7CFDE does not disappoint. It includes power-saving modes such as stop and wait modes, which significantly reduce power consumption during idle periods without compromising responsiveness or performance.

Development Support

Developers working with the S9S08AW32E7CFDE benefit from NXP's comprehensive development support, including software libraries, development tools, and reference designs. This support accelerates the development process and helps bring products to market faster.

In conclusion, the NXP S9S08AW32E7CFDE microcontroller stands out as a versatile and reliable choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess