EN
  • EN
  • DE

S9KEAZN64AVLH

Part No S9KEAZN64AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Bulk
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893348-S9KEAZN64AVLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64AVLH CAD Model

Description

The NXP S9KEAZN64AVLH microcontroller is a powerful and versatile component designed for a wide range of automotive and industrial applications. This microcontroller is part of the NXP Kinetis EA series, which is well-known for its exceptional reliability, robustness, and performance in demanding environments.

Key Features

  • Core: The S9KEAZN64AVLH is built around the ARM Cortex-M0+ core, which operates at up to 48 MHz. This core delivers efficient performance and is suitable for handling complex tasks with minimal power consumption.
  • Memory: It comes equipped with 64 KB of flash memory and 4 KB of SRAM, allowing for sufficient space for program storage and smooth execution of applications.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, facilitating easy integration with other components and systems.
  • Timers and Counters: Multiple timers, including a Real-Time Clock (RTC), provide timing and pulse count capabilities essential for a range of functions such as event counting and time-sensitive operations.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.
  • Voltage Range: The device operates within a voltage range of 2.7V to 5.5V, offering flexibility for various power supply designs.
  • Temperature Range: With an operational temperature range of -40°C to 105°C, the S9KEAZN64AVLH is built to withstand extreme conditions, making it ideal for automotive and industrial environments.

Applications

The S9KEAZN64AVLH microcontroller is designed to meet the needs of a multitude of applications. It is particularly suited for body electronics, such as power windows and mirrors, as well as for sensor management, lighting control, and small engine control in motorcycles and e-bikes. Its robust feature set also makes it an excellent choice for industrial control systems, such as those used in factory automation and process control.

Conclusion

In conclusion, the NXP S9KEAZN64AVLH is a highly capable microcontroller that offers a blend of performance, versatility, and durability. Its comprehensive set of features and wide operating conditions make it an ideal solution for developers looking to create reliable and efficient systems in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5097 $59.6649
41+ $2.8798 $118.0718
63+ $2.7897 $175.7511
86+ $2.6997 $232.1742
111+ $2.6098 $289.6878
149+ $2.3398 $348.6302
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess