EN
  • EN
  • DE

TPA6203A1DRBG4

Part No TPA6203A1DRBG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.25W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 8Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SON (3x3)
Package / Case 8-VDFN Exposed Pad
Base Product Number TPA620
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 727960-TPA6203A1DRBG4
Ultra Librarian 3D Model Ultra Librarian TPA6203A1DRBG4 CAD Model

Description

The TPA6203A1DRBG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient audio amplifier IC is part of TI's extensive range of audio products, crafted to deliver outstanding sound quality and performance for a variety of audio applications.

Key Features:

  • Output Power: Capable of delivering 1.25W of continuous RMS output power into an 8Ω load with less than 1% distortion (THD+N) when powered by a 5V supply.
  • Supply Voltage Range: Operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various power scenarios.
  • Efficiency: Its Class AB architecture ensures high efficiency, which is critical for portable and battery-powered applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the amplifier.
  • Low Quiescent Current: The TPA6203A1DRBG4 boasts a low quiescent current, which helps in reducing power consumption when in idle mode.
  • Surface-Mount Package: Comes in a space-saving 8-pin SON package, suitable for compact designs and applications where board space is at a premium.

Applications:

This audio amplifier is designed for a wide range of applications. It's ideal for portable audio devices such as mobile phones, tablets, and laptops. It is also suitable for small home audio systems, desktop speakers, and other multimedia devices where quality audio output and power efficiency are required.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPA6203A1DRBG4 is no exception. It is designed to meet the rigorous standards of the audio industry, ensuring that it delivers consistent performance over its operational lifespan.

Whether you're designing a new audio system or upgrading an existing one, the TPA6203A1DRBG4 from Texas Instruments is an excellent choice for a robust and high-quality audio amplification solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,924 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess