EN
  • EN
  • DE

S9KEAZN64ACLH

Part No S9KEAZN64ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / ARM® Cortex®-M0+ Kinetis KEA Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZN64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13496,935312098557,S9KEAZN64ACLH-ND
Standard Package 800
Win Source Part Number 1318703-S9KEAZN64ACLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64ACLH CAD Model

Description

The NXP S9KEAZN64ACLH is a highly efficient and versatile microcontroller, designed to meet the demanding needs of modern embedded systems. This powerful MCU is part of the Kinetis EA series, which is specifically engineered for automotive and industrial applications where reliability and high performance are critical.

Key Features

  • Core: The S9KEAZN64ACLH is built around an ARM Cortex-M0+ core, which operates at speeds of up to 48MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 64KB of flash memory and 4KB of RAM, offering sufficient space for complex programs and efficient data handling.
  • I/O Options: This microcontroller includes a variety of input/output options, such as multiple general-purpose input/output pins (GPIOs), analog-to-digital converters (ADCs), and communication interfaces like I2C, SPI, and UART, making it highly adaptable to a range of peripherals and sensors.
  • Timers and PWM: It features several timers and PWM channels, which are essential for precise control in applications like motor control or LED dimming.
  • Operating Temperature: The device is designed to operate within a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Package: The S9KEAZN64ACLH is available in a 64 LQFP package, providing a compact footprint while allowing for easy integration into system designs.
  • Power Efficiency: Its low-power capabilities ensure that the microcontroller can perform optimally with minimal energy consumption, which is crucial for battery-operated or energy-sensitive applications.

Applications

The versatility of the S9KEAZN64ACLH makes it ideal for a wide range of applications, including but not limited to automotive control systems, industrial automation, sensor management, and energy-efficient IoT devices. Its robust design and comprehensive feature set enable developers to create sophisticated systems that require real-time control, connectivity, and reliability.

Conclusion

In summary, the NXP S9KEAZN64ACLH microcontroller is a powerful and reliable solution for complex embedded systems. Its combination of performance, memory, and rich peripheral set make it a top choice for engineers looking to develop advanced automotive and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8042 $52.8462
26+ $3.9419 $102.4894
40+ $3.8187 $152.7480
55+ $3.6955 $203.2525
70+ $3.5723 $250.0610
94+ $3.2028 $301.0632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess