EN
  • EN
  • DE

DSA1001DL2-080.0000TVAO

Part No DSA1001DL2-080.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344548-DSA1001DL2-080.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-080.0000TVAO CAD Model

Description

Product Overview: DSA1001DL2-080.0000TVAO

The DSA1001DL2-080.0000TVAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of timing and clock generation devices, known for their reliability and accuracy in a variety of applications.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 80.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Package: It is offered in a compact, surface-mount package that is suitable for space-constrained applications, allowing for easy integration into a variety of electronic systems.
  • Supply Voltage: The device is designed to work with a supply voltage of 3.3V, making it compatible with many standard logic levels and power supply rails.
  • Stability: The oscillator boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging variations, which is critical for applications requiring long-term reliability.
  • Output Type: It provides a true sine wave output, which is essential for applications that demand a low-noise clock signal.

Applications:

The DSA1001DL2-080.0000TVAO is ideal for use in a wide range of electronic applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Quality and Support:

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-080.0000TVAO is no exception. It is manufactured using state-of-the-art processes to ensure high reliability and performance. Additionally, Microchip provides excellent technical support and documentation, making it easier for designers to integrate the oscillator into their projects and troubleshoot any issues that may arise.

In summary, the DSA1001DL2-080.0000TVAO from Microchip Technology is a versatile and reliable oscillator module that meets the stringent requirements of modern electronic systems, providing designers with a trusted solution for their timing needs.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess