EN
  • EN
  • DE

S9KEAZ128AMLH

Part No S9KEAZ128AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / KEA128 Sub-Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802039-S9KEAZ128AMLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128AMLH CAD Model

Description

The NXP S9KEAZ128AMLH is a highly integrated and versatile microcontroller designed to meet the needs of a wide range of automotive and industrial applications. This powerful MCU is part of NXP's S9KEA series, which is renowned for its robust performance and exceptional reliability.

Key Features:

  • Core: The microcontroller is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, providing a balance of power efficiency and processing capability.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, offering ample space for complex applications and data storage.
  • Communication Interfaces: The S9KEAZ128AMLH includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it highly adaptable for various communication protocols.
  • Analog Features: The device features multiple analog components, including a 12-bit ADC, a high-speed analog comparator, and a programmable gain amplifier, facilitating precise sensor data acquisition and processing.
  • Timers and Counters: It also boasts a rich set of timers, including a real-time counter, periodic interrupt timers, and six-channel PWM, which are ideal for time-sensitive control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, it supports multiple power-saving modes, such as stop and wait modes, to minimize power consumption during idle periods.
  • Package: The MCU is available in a 64 LQFP package, ensuring a compact footprint while providing enough pins for extensive functionality.

Applications:

The S9KEAZ128AMLH is suitable for a diverse array of applications, particularly where efficient space utilization and low power are critical. It is ideal for automotive control systems, industrial automation, sensor management, and small-scale robotics. Its robust set of features and communication options also make it a solid choice for smart home devices and IoT solutions.

With its combination of performance, memory, and peripheral integration, the NXP S9KEAZ128AMLH microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3178 $50.9916
53+ $1.9018 $100.7954
82+ $1.8424 $151.0768
113+ $1.7829 $201.4677
146+ $1.7235 $251.6310
195+ $1.5452 $301.3140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess