EN
  • EN
  • DE

S912ZVML64F3MKHR

Part No S912ZVML64F3MKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935334926528
Standard Package 1,500
Win Source Part Number 1090673-S912ZVML64F3MKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVML64F3MKHR CAD Model

Description

Product Overview: NXP S912ZVML64F3MKHR Microcontroller

The NXP S912ZVML64F3MKHR is a robust 16-bit microcontroller designed to cater to the demanding needs of automotive and industrial control systems. This high-performance MCU is part of NXP's S12 MagniV family, known for integrating a voltage regulator and mixed-signal analog functionality directly on-chip, thereby reducing system complexity and improving overall reliability.

Key Features:

  • Integrated Mixed-Signal Capabilities: The S912ZVML64F3MKHR comes with an array of analog features including ADCs, DACs, and PWM modules, making it ideal for handling complex sensor data and controlling actuators with precision.
  • On-Chip Memory: Equipped with 64KB of Flash memory and 4KB of RAM, this MCU provides ample space for application code and data storage, facilitating efficient in-system programming and run-time data processing.
  • Advanced Timers: The inclusion of multiple timers supports sophisticated timing operations and event counting, which are essential for real-time control applications.
  • Robust I/O Options: With a variety of digital and analog inputs/outputs, the S912ZVML64F3MKHR offers flexible interfacing options to connect with sensors, actuators, and other peripheral devices.
  • High-Temperature Performance: This microcontroller is designed to withstand extreme operating temperatures, ensuring reliable performance in harsh environments typically found in automotive and industrial settings.
  • Low Power Consumption: Despite its powerful features, the S912ZVML64F3MKHR maintains low power consumption, making it suitable for energy-sensitive applications.
  • Development Support: NXP provides comprehensive development support for the S912ZVML64F3MKHR, including software libraries, development tools, and reference designs to accelerate the product development process.

Applications:

The S912ZVML64F3MKHR microcontroller is an excellent choice for a wide range of applications that require high levels of integration, reliability, and efficiency. Its capabilities make it particularly well-suited for automotive control systems such as body electronics, sensor modules, and motor control units. Additionally, it is a strong contender for industrial applications involving process control, automation, and other sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1609 $64.1263
16+ $7.5167 $120.2672
24+ $7.2818 $174.7632
33+ $7.0469 $232.5477
43+ $6.8120 $292.9160
57+ $6.1073 $348.1161
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess