EN
  • EN
  • DE

S912ZVML32F2MKH

Part No S912ZVML32F2MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354764557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263693-S912ZVML32F2MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML32F2MKH CAD Model

Description

NXP S912ZVML32F2MKH Microcontroller

The NXP S912ZVML32F2MKH is a cutting-edge microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of the S12 MagniV portfolio, which is known for its integration of mixed-signal capabilities on a single chip, thus reducing system complexity and enhancing reliability.

The S912ZVML32F2MKH features a 16-bit S12 core, which operates at up to 32 MHz, providing a perfect balance between processing power and energy efficiency. With 32 KB of flash memory, this MCU offers ample space for application code, while its 2 KB of RAM ensures smooth operation even in complex multitasking environments.

One of the standout features of the S912ZVML32F2MKH is its integrated Voltage Regulator Module (VRM), which simplifies power supply design by providing a stable voltage supply to the MCU and other system components. The MCU also includes a variety of communication interfaces such as LIN and SCI, enabling easy connectivity with other devices in a system.

The MCU boasts an array of analog modules, including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, which provides precise measurements for sensor data. Additionally, the device includes two Analog Comparators with selectable input mux, enhancing its ability to perform real-time monitoring and control tasks without burdening the main processor.

For enhanced security and system integrity, the S912ZVML32F2MKH comes with a built-in Computer Operating Properly (COP) watchdog timer, which helps to ensure that systems continue to operate correctly and safely. Furthermore, the MCU has a Single Edge Nibble Transmission (SENT) interface, which is increasingly used in automotive sensor applications for its robustness and ability to transmit data with a low pin count.

Designed with the challenges of harsh environments in mind, the S912ZVML32F2MKH operates over an extended temperature range, making it suitable for under-the-hood automotive applications. Its robustness is further assured by the inclusion of features like Low-Power Modes and an on-chip Temperature Sensor.

Overall, the NXP S912ZVML32F2MKH MCU is a highly integrated, versatile solution that delivers the performance, connectivity, and reliability required for the next generation of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess