EN
  • EN
  • DE

S912ZVML32AVKH

Part No S912ZVML32AVKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE, 32K FLASH, LIN, 64LQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1024205-S912ZVML32AVKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML32AVKH CAD Model

Description

NXP S912ZVML32AVKH Microcontroller

The NXP S912ZVML32AVKH is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. It is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with a voltage regulator, allowing for reduced system complexity and cost while delivering robust performance.

This MCU operates on a 16-bit S12 core, with a maximum CPU frequency of 50 MHz, ensuring swift and efficient processing capabilities. It is built on NXP's high-density, non-volatile memory technology, featuring 32 KB of flash memory that provides ample space for application code and data storage, along with 2 KB of RAM for dynamic data processing.

The S912ZVML32AVKH is engineered with a focus on functional safety, making it an ideal choice for safety-critical automotive applications such as motor control, sensor systems, and body electronics. It supports a wide operating voltage range from 5.5V to 18V, with enhanced low-voltage operation down to 3.0V, ensuring reliable performance even in fluctuating power environments.

Connectivity and control are key strengths of this MCU. It features multiple communication interfaces, including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and one I2C module, providing versatile options for serial data communication. Additionally, it offers an array of I/O ports, including up to 39 GPIOs (General Purpose Input/Output), enabling extensive peripheral interfacing.

The device also boasts a comprehensive set of analog modules, such as a 12-channel, 10-bit Analog-to-Digital Converter (ADC), which is crucial for precise sensor signal processing. It also includes two analog comparators with a 6-bit Digital-to-Analog Converter (DAC) to facilitate analog signal monitoring and control.

In terms of robustness, the S912ZVML32AVKH is designed to withstand harsh conditions, featuring an extended temperature range from -40°C to +125°C. Its package is a 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Overall, the NXP S912ZVML32AVKH MCU stands out for its integration of control, communication, and analog functionalities, all packed into a single, efficient device, making it a top choice for designers seeking a reliable and versatile solution for their automotive and industrial projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess