EN
  • EN
  • DE

S912ZVML31F1WKH

Part No S912ZVML31F1WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 40MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935312981557
Standard Package 800
Win Source Part Number 976447-S912ZVML31F1WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML31F1WKH CAD Model

Description

Introducing the NXP S912ZVML31F1WKH Microcontroller

The NXP S912ZVML31F1WKH is a highly integrated microcontroller designed for automotive and industrial applications requiring sophisticated control and connectivity features. This powerful MCU is part of the NXP S12 MagniV portfolio, which is renowned for its robust mixed-signal microcontrollers that combine high-performance digital and analog functionality into a single chip.

At the heart of the S912ZVML31F1WKH is a 16-bit S12 core that operates at up to 50 MHz, providing a perfect balance between processing power and energy efficiency. The microcontroller is equipped with 32KB of flash memory, ensuring ample space for complex application code, and 2KB of RAM for efficient data handling.

The device boasts an array of features tailored to automotive applications, including a CAN module for network communication, allowing for seamless integration into vehicle systems. Its multiple analog-to-digital converters (ADCs), with up to 12-bit resolution, enable precise measurement of analog signals, essential for sensor data acquisition and real-time monitoring.

With its dedicated Motor Control PWM module, the S912ZVML31F1WKH is particularly suitable for controlling BLDC and PMSM motors, making it an ideal choice for electric power steering, engine cooling fans, and fuel pumps. The inclusion of a FlexTimer module further enhances its capability to manage a wide range of timing and control tasks.

The microcontroller also features a rich set of peripheral interfaces, including SPI, SCI, and I2C, allowing for easy communication with other onboard processors and external devices. Its robust voltage regulator and oscillator ensure stable operation even under fluctuating power conditions, which is critical for automotive environments.

For security-conscious applications, the S912ZVML31F1WKH offers a range of protection features, such as memory protection unit (MPU), secure flash memory, and a random number generator, providing layers of security against unauthorized access and ensuring the integrity of the system.

In summary, the NXP S912ZVML31F1WKH microcontroller is a versatile and powerful solution for complex automotive and industrial control systems, offering a rich feature set designed to meet the stringent requirements of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5216 $55.5648
7+ $15.1972 $106.3804
11+ $14.7223 $161.9453
15+ $14.2474 $213.7110
19+ $13.7725 $261.6775
25+ $12.3478 $308.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess