EN
  • EN
  • DE

S912ZVMC64F3WKH

Part No S912ZVMC64F3WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP / S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935334948557
Standard Package 160
Win Source Part Number 1322453-S912ZVMC64F3WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC64F3WKH CAD Model

Description

The NXP S912ZVMC64F3WKH is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial control applications. This powerful MCU is part of the S12 MagniV product line, which integrates a sophisticated MCU with a voltage regulator to create a single-chip solution, reducing system complexity and improving reliability.

Key Features:

  • Core: The device is built around the S12Z core, operating at a frequency of up to 50MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64KB of flash memory, ensuring ample space for application code, and 4KB of RAM for efficient data handling.
  • Integrated Voltage Regulator: The on-chip voltage regulator allows for a single power supply operation, simplifying the power design of the system.
  • Analog Modules: With multiple analog modules including an Analog-to-Digital Converter (ADC), the microcontroller can handle complex sensor data with ease.
  • Timers: It features a variety of timers, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), which are essential for real-time control tasks.
  • Communication Interfaces: The S912ZVMC64F3WKH supports a range of communication protocols such as LIN and SCI, making it highly versatile for networking requirements within automotive environments.

Applications:

The robust feature set of the NXP S912ZVMC64F3WKH makes it an ideal choice for a wide range of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, and sensor applications. Additionally, its high level of integration and performance characteristics also make it suitable for industrial control systems requiring precise timing and sensor integration.

Quality and Reliability:

As with all NXP products, the S912ZVMC64F3WKH is manufactured to the highest quality standards, ensuring reliability and performance even under the most challenging conditions. Its robust design is suited to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term durability.

Overall, the NXP S912ZVMC64F3WKH microcontroller is a highly integrated and efficient solution for advanced control systems, offering a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0528 $60.2640
12+ $9.8895 $118.6740
19+ $9.5805 $182.0295
25+ $9.2714 $231.7850
33+ $8.9623 $295.7559
44+ $8.0353 $353.5532
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess