EN
  • EN
  • DE

S912ZVMC64AVKH

Part No S912ZVMC64AVKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE,64K FLASH,CAN,64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090671-S912ZVMC64AVKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC64AVKH CAD Model

Description

The NXP S912ZVMC64AVKH is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial control applications. This microcontroller is part of the S12 MagniV product line that integrates a sophisticated MCU with a smart voltage regulator, reducing system complexity and cost.

Key Features

  • Integrated Design: The S912ZVMC64AVKH combines an MCU with an automotive voltage regulator, providing a single-chip solution for various applications, which simplifies the design and reduces the number of external components required.
  • Advanced MCU Core: Equipped with a 16-bit S12Z core, this microcontroller operates at a frequency of up to 50MHz, offering robust processing capabilities for complex tasks.
  • Memory: It comes with 64KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient data management.
  • Rich Peripheral Set: The device includes a range of peripherals such as multiple serial communication interfaces (SCI, SPI, CAN), 12-bit analog-to-digital converters (ADCs), and a timer module for comprehensive system control and interfacing.
  • Automotive-Grade: Designed to operate in harsh environments, it meets automotive temperature ranges and has been engineered for high reliability and performance in vehicle applications.

Applications

The versatility of the S912ZVMC64AVKH makes it ideal for a wide array of applications, particularly in the automotive sector, including:

  • Body Control Modules
  • Powertrain Systems
  • Steering and Braking Systems
  • Vehicle Networking
  • Motor Control Units

Technical Specifications

Parameter Value
Core S12Z
Operating Frequency Up to 50MHz
Flash Memory 64KB
RAM 4KB
Supply Voltage 5V
Operating Temperature -40°C to +125°C

Overall, the NXP S912ZVMC64AVKH is a powerful and reliable microcontroller that provides a cost-effective and efficient solution for automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess