EN
  • EN
  • DE

SN74F621N

Part No SN74F621N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254407-SN74F621N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F621N CAD Model

Description

The SN74F621N, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance octal bus transceiver that is designed to provide bidirectional communication between data buses. This integrated circuit (IC) features eight individual bus transceivers with 3-state outputs, allowing for versatile connection and disconnection from a data bus.

Key Features

  • Logic Family: The SN74F621N operates under the F family of logic devices, known for their fast switching speeds and high current drive.
  • Bus Transceiver Type: This device is an octal bus transceiver, indicating it has eight channels that can each transfer data in both directions.
  • Output Type: The 3-state outputs enable the transceiver to connect to the data bus, disconnect, or maintain a high-impedance state, which is essential for preventing bus contention.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is typical for many digital logic circuits and systems.
  • Package: The SN74F621N comes in a standard 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

The versatility of the SN74F621N makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Bus interface devices in microprocessor or microcontroller-based systems
  • Data communication systems
  • Memory switching circuits
  • Peripheral drivers where data bus integrity is crucial

Performance and Quality

As with all Texas Instruments products, the SN74F621N is designed to meet high standards of performance and reliability. The device's fast switching capabilities make it suitable for high-speed data transmission, while its robust construction ensures long-term durability even under challenging conditions. Texas Instruments' commitment to quality means that the SN74F621N is manufactured to provide consistent performance and to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
IXYS
Lowest to $7.8205
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess