EN
  • EN
  • DE

DS1856E-050+

Part No DS1856E-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.85V ~ 5.5V
Features Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50ppm/°C
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series DS1856
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806320-DS1856E-050+
Ultra Librarian 3D Model Ultra Librarian DS1856E-050+ CAD Model

Description

Product Overview: DS1856E-050+ from Maxim Integrated

The DS1856E-050+ is a versatile, high-performance temperature-compensated dual digital potentiometer with nonvolatile memory. Engineered by Maxim Integrated, a leader in innovative analog and mixed-signal products, this device is designed to deliver precision and reliability for a wide range of applications. The DS1856E-050+ is an ideal solution for systems requiring adjustable resistance settings that can be stored and maintained across power cycles.

Key Features

  • Dual Nonvolatile Digital Potentiometers: The DS1856E-050+ includes two digitally controlled potentiometers, each with 256-position wiper settings, allowing for fine-grained control of resistance.
  • Temperature Sensor: An integrated temperature sensor provides direct temperature readings, enabling applications to compensate for temperature variations, ensuring consistent performance.
  • Nonvolatile Memory: The device features EEPROM memory to store the potentiometer settings, which ensures that the last known resistance configuration is retained even after power is removed.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • High Reliability: With a typical endurance of 50,000 wiper changes and data retention of 100 years, the DS1856E-050+ is built for long-term stability.
  • Easy Interface: The device supports a 2-wire serial interface for communication, simplifying integration into existing designs.

Applications

The DS1856E-050+ is a perfect fit for a variety of applications that require precise and stable resistance adjustments. These include:

  • Automated calibration systems
  • Gain and offset adjustment
  • Feedback system control
  • Power supply adjustment

Conclusion

The DS1856E-050+ from Maxim Integrated is a robust and precise digital potentiometer that offers designers the flexibility and reliability needed for advanced electronic systems. Its nonvolatile memory, integrated temperature sensor, and ease of use make it an excellent choice for a multitude of applications requiring variable resistance configurations.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess